Mueller Steam Specialty Datasheets for Strainers

Strainers are placed in-line with process piping to remove large solid contaminants from the flow.  Strainers can be cleaned and reused.
Strainers: Learn more

Product Name Notes
Designed for chemical process applications including brine, paint, fuel oil, organic and inorganic chemicals as well as condensers and heat exchangers. This series features an angular cutaway design of the...
Designed for chemical process applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
Designed for high flow applications such as swimming pool installations. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure...
Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical...
Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.
Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves...
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems,...
Designed for use with cooling water, seawater, hot water systems and more. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not...
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment.
Provide economical and compact pump protection by straining foreign particles and providing proper flow conditions to the pump. This series mounts directly to the suction side of a pump in...
Provide economical and compact pump protection by straining foreign particles and providing proper flow conditions to the pump.
These strainers are used exclusively to prevent clogging in fire service systems. Such systems can include automatic water sprinklers and various spray systems.
UL approved strainers used to prevent clogging in fire service systems such as automatic sprinkler systems and various spray systems.
Used extensively to protect displacement water meters and other sensitive fluid monitoring devices.
Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves and other similar mechanical equipment.
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often...
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often...
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. Well suited for long service in high pressure and...
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
Used where flow cannot be shut down for basket cleaning. Designed for engine cooling water systems in seawater and heat exchanger applications. When supplied with fine mesh lined baskets, they...