Mueller Steam Specialty Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Product Name Notes
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and...
Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal...
Can be used in a variety of applications including: commercial construction, chilled and hot water systems, industrial and marine, gas and liquid applications, utilities and process applications.
Can be used in a variety of applications including: gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff.
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge.
Designed for liquids and gases where flow reversal can cause surge and water hammer.
Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the...
Recommended for use in higher temperature or pressure applications.
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling,...
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation,...