Mueller Steam Specialty Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and... | |
| Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal... | |
| Can be used in a variety of applications including: commercial construction, chilled and hot water systems, industrial and marine, gas and liquid applications, utilities and process applications. | |
| Can be used in a variety of applications including: gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications. | |
| Consist of a ductile iron body, BUNA-N or EPDM encapsulated ductile iron disc and a 431 stainless steel two-piece stem. Pressure rated to 175psi CWP. Grooved end designed to ANSI/AWWA... | |
| Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing... | |
| Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in... | |
| Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff. | |
| Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications. | |
| Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge. | |
| Designed for liquids and gases where flow reversal can cause surge and water hammer. | |
| Designed to prevent surge, backflow, and water hammer in liquid service. These check valves are available in cast iron, bronze or stainless steel, pressure and temperature conditions will dictate the... | |
| Recommended for use in higher temperature or pressure applications. | |
| These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling,... | |
| These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation,... |