Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature applications.
| Mueller Steam Specialty | |
|---|---|
| Product Category | Strainers |
| Product Number | 581-SS |
| Product Name | Cast Stainless Steel Y Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Industrial; Water |
| Features | Self Cleaning |
| Media | Liquid; Steam |