Mueller Steam Specialty Cast Bronze Screwed End Y Strainers 352M

Description
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
Datasheet
Description
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Bronze Screwed End Y Strainers - 352M - Mueller Steam Specialty
St. Pauls, NC, USA
Cast Bronze Screwed End Y Strainers
352M
Cast Bronze Screwed End Y Strainers 352M
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 352M
Product Name Cast Bronze Screwed End Y Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Industrial; Water
Features Self Cleaning
Media Liquid; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 7770355 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 22 mm compression
Materials Bronze; Brass
View Details
Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
3 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3700 inches (9.4 mm)
Pipe Connection Threaded
View Details
Strainer, 162 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details