Mueller Steam Specialty Basket Type Temporary Strainers 22

Description
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed from the pipeline after initial start up.
Datasheet
Description
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed from the pipeline after initial start up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basket Type Temporary Strainers - 22 - Mueller Steam Specialty
St. Pauls, NC, USA
Basket Type Temporary Strainers
22
Basket Type Temporary Strainers 22
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed from the pipeline after initial start up.

Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed from the pipeline after initial start up.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 22
Product Name Basket Type Temporary Strainers
Strainer Style Strainer Element
Strainer Type Simplex Basket
Applications General Purpose; Industrial; Water
Media Liquid; Gas; Steam; Air
Pipe Size 1.5 to 24 inch (38.1 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Pump Strainers & Filters - 7770355 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 22 mm compression
Materials Bronze; Brass
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
1 1/2 in. Size Long Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - LHS150 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3620 inches (9.19 mm)
Pipe Connection Threaded
View Details