Mueller Steam Specialty Carbon Steel Simplex Basket Strainers 125-SS

Description
Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
Datasheet
Description
Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Simplex Basket Strainers - 125-SS - Mueller Steam Specialty
St. Pauls, NC, USA
Carbon Steel Simplex Basket Strainers
125-SS
Carbon Steel Simplex Basket Strainers 125-SS
Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.

Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 125-SS
Product Name Carbon Steel Simplex Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
Media Liquid; Steam
Pipe Size 0.3750 to 3 inch (9.52 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Pump Strainers & Filters - 7209308 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Carbon steel
View Details
Strainer, 106 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
2 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details