Mueller Steam Specialty Bronze Basket Strainers 165-B

Description
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
Datasheet
Description
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Basket Strainers - 165-B - Mueller Steam Specialty
St. Pauls, NC, USA
Bronze Basket Strainers
165-B
Bronze Basket Strainers 165-B
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.

Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 165-B
Product Name Bronze Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Coolant; Industrial; Water; Sea Water, Hot Water Systems
Media Liquid; Steam
Pipe Size 2 to 12 inch (50.8 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Automatic Scraper-Strainer - ACRS-OF-30-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Pump Strainers & Filters - 7770355 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 22 mm compression
Materials Bronze; Brass
View Details
8 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 8 inch (203 mm)
View Details