Mueller Steam Specialty Ball-Plex™ S-Steel Duplex Strainers 792SH

Description
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.
Datasheet
Description
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball-Plex™ S-Steel Duplex Strainers - 792SH - Mueller Steam Specialty
St. Pauls, NC, USA
Ball-Plex™ S-Steel Duplex Strainers
792SH
Ball-Plex™ S-Steel Duplex Strainers 792SH
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 792SH
Product Name Ball-Plex™ S-Steel Duplex Strainers
Strainer Style Strainer Assembly
Strainer Type Duplex Basket
Applications General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
Media Liquid
Pipe Size 0.7500 to 3 inch (19.05 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4582180 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details
Osprey™ 62.00 Inch (in) Diameter (A) Gravity Strainer - 14 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
2 in. Size Funnel Strainer|Master File - FNS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.1580 inches (4.01 mm)
Materials Stainless Steel; Type 304 Stainless Steel
View Details
Strainer, 131 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details