Mueller Steam Specialty Cast Iron Basket Strainers 165

Description
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
Datasheet
Description
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Basket Strainers - 165 - Mueller Steam Specialty
St. Pauls, NC, USA
Cast Iron Basket Strainers
165
Cast Iron Basket Strainers 165
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.

Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 165
Product Name Cast Iron Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Coolant; Industrial; Water; Sea Water, Hot Water Systems
Media Liquid; Steam
Pipe Size 1.25 to 24 inch (31.75 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Pump Strainers & Filters - 4582196 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Brass
View Details
Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
8 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details