Mueller Steam Specialty Stainless Steel Simplex Basket Strainers 125-CS

Description
Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
Datasheet
Description
Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Simplex Basket Strainers - 125-CS - Mueller Steam Specialty
St. Pauls, NC, USA
Stainless Steel Simplex Basket Strainers
125-CS
Stainless Steel Simplex Basket Strainers 125-CS
Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.

Designed for chemical processes applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 125-CS
Product Name Stainless Steel Simplex Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
Media Liquid; Steam
Pipe Size 0.3750 to 3 inch (9.52 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
4 in. Size Aluminum Plate Strainer (NPT Threads)|Master File - APS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.2500 inches (6.35 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 7770343 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 15 mm compression
Materials Bronze; Brass
View Details