Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
| Mueller Steam Specialty | |
|---|---|
| Product Category | Strainers |
| Product Number | 126F-SS |
| Product Name | Stainless Steel Simplex Basket Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket |
| Applications | General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers |
| Features | Steam Jacketed (optional feature) |
| Media | Liquid; Steam |