Mueller Steam Specialty Cast Bronze Simplex Basket Strainers 125B

Description
Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.
Datasheet
Description
Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Bronze Simplex Basket Strainers - 125B - Mueller Steam Specialty
St. Pauls, NC, USA
Cast Bronze Simplex Basket Strainers
125B
Cast Bronze Simplex Basket Strainers 125B
Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.

Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 125B
Product Name Cast Bronze Simplex Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Coolant; Industrial; Water; Seawater, Hot Water Systems
Media Liquid; Steam
Pipe Size 0.3750 to 3 inch (9.52 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 106 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Pump Strainers & Filters - 4992745 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Stainless steel
View Details