Mueller Steam Specialty Locxend™ Ductile Iron Y Strainers 758G

Description
Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
Datasheet
Description
Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locxend™ Ductile Iron Y Strainers - 758G - Mueller Steam Specialty
St. Pauls, NC, USA
Locxend™ Ductile Iron Y Strainers
758G
Locxend™ Ductile Iron Y Strainers 758G
Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.

Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.

Supplier's Site Datasheet
Locxend™ Grooved End Y Strainers - 758G - Mueller Steam Specialty
St. Pauls, NC, USA
Locxend™ Grooved End Y Strainers
758G
Locxend™ Grooved End Y Strainers 758G
Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.

Designed for installation in grooved end piping systems. Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty Mueller Steam Specialty
Product Category Strainers Strainers
Product Number 758G 758G
Product Name Locxend™ Ductile Iron Y Strainers Locxend™ Grooved End Y Strainers
Strainer Style Strainer Assembly Strainer Assembly
Strainer Type Y-strainers Y-strainers
Applications General Purpose; Industrial; Water General Purpose; Industrial; Water
Features Self Cleaning Self Cleaning
Media Liquid; Steam Liquid; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Pump Strainers & Filters - 4582124 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Bronze
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
2 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3700 inches (9.4 mm)
Pipe Connection Threaded
View Details