Mueller Steam Specialty Ball-Plex™ C-Steel Duplex Strainers 792SD,

Description
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.
Datasheet
Description
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball-Plex™ C-Steel Duplex Strainers - 792SD, - Mueller Steam Specialty
St. Pauls, NC, USA
Ball-Plex™ C-Steel Duplex Strainers
792SD,
Ball-Plex™ C-Steel Duplex Strainers 792SD,
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 792SD,
Product Name Ball-Plex™ C-Steel Duplex Strainers
Strainer Style Strainer Assembly
Strainer Type Duplex Basket
Applications General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
Media Liquid
Pipe Size 0.7500 to 3 inch (19.05 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Automatic Backwash Strainer -  - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Industrial
View Details
Pump Strainers & Filters - 1952209 - RS Components, Ltd.
Specs
Pipe Connection 22 mm compression
View Details
10 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS1000 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details