Mueller Steam Specialty Stainless Steel Flanged End Y Strainers 782-SS

Description
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature applications.
Datasheet
Description
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Flanged End Y Strainers - 782-SS - Mueller Steam Specialty
St. Pauls, NC, USA
Stainless Steel Flanged End Y Strainers
782-SS
Stainless Steel Flanged End Y Strainers 782-SS
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature applications.

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 782-SS
Product Name Stainless Steel Flanged End Y Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Industrial; HighTemp; Water
Features Self Cleaning
Media Liquid; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Pump Strainers & Filters - 4580156 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details
6 in. Size Male Ball x Round Hole Strainer (Type B)|Master File - SLB-MRHS600 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 6 inch (152 mm)
View Details
Strainer, 162 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details