Mueller Steam Specialty Ball-Plex™ Iron Duplex Strainers 791FA

Description
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.
Datasheet
Description
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball-Plex™ Iron Duplex Strainers - 791FA - Mueller Steam Specialty
St. Pauls, NC, USA
Ball-Plex™ Iron Duplex Strainers
791FA
Ball-Plex™ Iron Duplex Strainers 791FA
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other similar applications.

Supplier's Site Datasheet

Technical Specifications

  Mueller Steam Specialty
Product Category Strainers
Product Number 791FA
Product Name Ball-Plex™ Iron Duplex Strainers
Strainer Style Strainer Assembly
Strainer Type Duplex Basket
Applications General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
Media Liquid
Pipe Size 0.7500 to 6 inch (19.05 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer, 162 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Basket Type Strainers - FB1 SERIES - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications Chemical; Industrial; Oil/Fuel; Water
View Details
Pump Strainers & Filters - 1952209 - RS Components, Ltd.
Specs
Pipe Connection 22 mm compression
View Details