Designed for use with cooling water, seawater, hot water systems and more. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment.
| Mueller Steam Specialty | |
|---|---|
| Product Category | Strainers |
| Product Number | 125F-CI |
| Product Name | Cast Iron Basket Type Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket |
| Applications | General Purpose; Coolant; Industrial; Water; Cooling Water, Seawater |
| Media | Liquid; Steam |
| Pipe Size | 0.7500 to 18 inch (19.05 to 457 mm) |