Deltrol Controls/Division of Deltrol Corp. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 100 Series: 5 and 10 Amp general purpose relay. Features Up to 10 Amp loads (see data sheet) Pole configuration through 3PDT Class F coil insulation system for 155°C total... | |
| 100ML Series: 5 Amp general purpose magnetic latching relay Features Up to 5 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only... | |
| 101ML Series: 10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only... | |
| 102ML Series: 5&10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only... | |
| 103ML Series: 5&10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only... | |
| 105ML 5&10 Amp magnetic latching relay with plug-in octal base Features Up to 10 Amp loads (see data sheet) Snap-action, one piece armature eliminates interconnections Class F coil insulation system... | |
| 160 Series: 5 Amp general purpose plug-in relay Features Up to 5 Amp loads (see data sheet) Pole configuration through 3PDT Class F coil insulation system for 155°C total temperature... | |
| 165ML Series: 5 Amp plug-in magnetic latching relays Features Up to 5 Amp loads (see data sheet) Pole configuration through 3PDT Compact size - fits in standard rectangular 11 blade... | |
| 166ML Series: 10 Amp plug-in magnetic latching relays Features Up to 10 Amp loads (see data sheet) Pole configuration through 3PDT Compact size - fits in standard rectangular 11 blade... | |
| 260 Series: 5 Amp general purpose relay with .25" QC terminals Features Up to 5 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system... | |
| 263 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system... | |
| 268 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system... | |
| 270 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Coil... | |
| 275 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Clear... | |
| 295 Series: 10 and 20 Amp power plug in relay Features Up to 20 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded... | |
| 375 Series: 3 pole 30 Amp power relay Features Up to 30 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded in Polyester... | |
| 900 Series: 30 and 50 Amp heavy duty power relay Features Up to 30-50 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded... |