Deltrol Controls/Division of Deltrol Corp. Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications Control... | |
| The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this,... | |
| The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the... | |
| The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications... | |
| The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from... | |
| The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the... | |
| The DSVP40-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC |... | |
| The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC |... | |
| The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC |... | |
| The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90º valve designed to control the flow of water from a water main. Applications • Coffee machines... | |
| The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages:... |