Deltrol Controls/Division of Deltrol Corp. General Purpose Relays (5-15 Amps) Series 268

Description
268 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Clear cover over relay Coil molded in Polyester for environmental protection Variety of mounting options Models 268: Plastic covered plug-in relay 268F: Flanged cover relay for easy mounting
Datasheet
Description
268 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Clear cover over relay Coil molded in Polyester for environmental protection Variety of mounting options Models 268: Plastic covered plug-in relay 268F: Flanged cover relay for easy mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays (5-15 Amps) - Series 268 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
General Purpose Relays (5-15 Amps)
Series 268
General Purpose Relays (5-15 Amps) Series 268
268 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Clear cover over relay Coil molded in Polyester for environmental protection Variety of mounting options Models 268: Plastic covered plug-in relay 268F: Flanged cover relay for easy mounting

268 Series: 15 Amp general purpose relay with .187" QC terminals

Features

  • Up to 15 Amp loads (see data sheet)
  • Pole configuration up to 3PDT
  • Class F coil insulation system for 155°C total temperature
  • Clear cover over relay
  • Coil molded in Polyester for environmental protection
  • Variety of mounting options

Models

  • 268: Plastic covered plug-in relay
  • 268F: Flanged cover relay for easy mounting
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 268
Product Name General Purpose Relays (5-15 Amps)
Relay Type General
Mounting Socket or Plug-in Style; 1.50c1.38x2.25"
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details