The 275 Series is a 35 amp DPDT power relay for general-purpose load control. It features a clear polycarbonate cover, quick-connect terminals, and a coil molded in Dupont Rynite™ PET with Class F insulation rated for 155°C. It switches 35 A at 277 VAC, 15 A at 600 VAC, and 25 A at 28 VDC. UL recognized E37066 and Semko certified 809807. Operate and release times are approximately 15 ms. Maximum ambient temperature is 60°C at full load. Mechanical life is 10,000,000 operations; electrical life is 100,000 at rated load. Weight is 85 g.
275 Series: 35 Amp power relay
Features
Models
| Deltrol Controls/Division of Deltrol Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | Series 275 |
| Product Name | Power Relays (15-50 Amps) |
| Relay Type | Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style; 1.50x1.38x2.15" |
| Poles | Single Pole (SP) |
| Throw | Single Throw; Double Throw |
| Approvals | UL 74443, S155D; RoHS |