Deltrol Controls/Division of Deltrol Corp. General Purpose Relays (5-15 Amps) Series 100

Description
100 Series: 5 and 10 Amp general purpose relay. Features Up to 10 Amp loads (see data sheet) Pole configuration through 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Unique armature stop maintains adjustment Models 100: 5&10 Amp with solder lug terminals 100RF: With Diallyl Phthalate panel for switching RF 100U: 5 Amp with UL & CSA recognition
Datasheet
Description
100 Series: 5 and 10 Amp general purpose relay. Features Up to 10 Amp loads (see data sheet) Pole configuration through 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Unique armature stop maintains adjustment Models 100: 5&10 Amp with solder lug terminals 100RF: With Diallyl Phthalate panel for switching RF 100U: 5 Amp with UL & CSA recognition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays (5-15 Amps) - Series 100 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
General Purpose Relays (5-15 Amps)
Series 100
General Purpose Relays (5-15 Amps) Series 100
100 Series: 5 and 10 Amp general purpose relay. Features Up to 10 Amp loads (see data sheet) Pole configuration through 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Unique armature stop maintains adjustment Models 100: 5&10 Amp with solder lug terminals 100RF: With Diallyl Phthalate panel for switching RF 100U: 5 Amp with UL & CSA recognition

100 Series: 5 and 10 Amp general purpose relay.

Features

  • Up to 10 Amp loads (see data sheet)
  • Pole configuration through 3PDT
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • Unique armature stop maintains adjustment

Models

  • 100: 5&10 Amp with solder lug terminals
  • 100RF: With Diallyl Phthalate panel for switching RF
  • 100U: 5 Amp with UL & CSA recognition
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 100
Product Name General Purpose Relays (5-15 Amps)
Relay Type General
Mounting Bracket (Flange) Mount (optional feature); Socket or Plug-in Style; 1.76x1.25x1.22"
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
Throw Double Throw
Approvals UL E37066, CSA LR20690; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Type 20.27 - Modular step relay 16A - 202781200000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details