Deltrol Controls/Division of Deltrol Corp. Magnetic Latching Relays (5-10 Amps) Series 102ML

Description
102ML Series: 5&10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Snap action, one piece armature eliminates interconnections Models 102ML: 5&10 Amp latching relay, no UL or CSA
Datasheet
Description
102ML Series: 5&10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Snap action, one piece armature eliminates interconnections Models 102ML: 5&10 Amp latching relay, no UL or CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Latching Relays (5-10 Amps) - Series 102ML - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Magnetic Latching Relays (5-10 Amps)
Series 102ML
Magnetic Latching Relays (5-10 Amps) Series 102ML
102ML Series: 5&10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Snap action, one piece armature eliminates interconnections Models 102ML: 5&10 Amp latching relay, no UL or CSA

102ML Series: 5&10 Amp general purpose magnetic latching relay

Features

  • Up to 10 Amp loads (see data sheet)
  • Pole configuration up to 6PDT
  • No power required to maintain contact status-only a pulse to change
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • Snap action, one piece armature eliminates interconnections

Models

  • 102ML: 5&10 Amp latching relay, no UL or CSA
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 102ML
Product Name Magnetic Latching Relays (5-10 Amps)
Relay Type General
Mounting Bracket (Flange) Mount; 1.69x1.38x3.38"
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
Number if >4 6 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Timer Relays - 1792985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details