Deltrol Controls/Division of Deltrol Corp. Datasheets for Dispensing Valve Systems
Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties.
Dispensing Valve Systems: Learn more
| Product Name | Notes |
|---|---|
| 2-way, pilot operated valve designed to dispense fluids at relatively high flow rates up to 30 psi. High relative flow and pressure rating Multiple port and bracket options Quiet internally... | |
| 3-way, direct acting solenoid valve used to dispense low pressure water or similar media (up to 2 psi) Features Up to 0.7 fl oz/sec at 2 psi Quick Connect and... | |
| The DSVP10 from Deltrol Controls is our biggest liquid dispensing valve. It is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This valve... | |
| The DSVP11 is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. This version of the DSVP11 valve is designed for non-potable water applications. | |
| The DSVP11N is a 2-way, direct acting solenoid valve used to dispense low pressure water from a tank. It is the #1 choice for commercial coffee equipment in the USA. | |
| The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Electrical Specifications Coil Voltages: 24, 110/120,... | |
| The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications... | |
| The DSVP12HF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable... | |
| The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications • | |
| The DSVP14N is a 2-way, direct acting solenoid valve with an integrated flow adjuster used to dispense low pressure water from a tank. It is the #1 choice for powdered... | |
| The DSVP15N is a 2-way, direct acting solenoid valve with an integrated flow adjuster and twist-lock assembly used to dispense low pressure water from a tank. It is an ideal... |