Deltrol Controls/Division of Deltrol Corp. Power Relays (15-50 Amps) Series 270

Description
270 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Low cost alternative to small contractors Models 270S: Open frame with stud & locator tab
Datasheet
Description
270 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Low cost alternative to small contractors Models 270S: Open frame with stud & locator tab
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays (15-50 Amps) - Series 270 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Power Relays (15-50 Amps)
Series 270
Power Relays (15-50 Amps) Series 270
270 Series: 35 Amp power relay Features Up to 35 Amp loads (see data sheet) Pole configuration up to DPDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Low cost alternative to small contractors Models 270S: Open frame with stud & locator tab

270 Series: 35 Amp power relay

Features

  • Up to 35 Amp loads (see data sheet)
  • Pole configuration up to DPDT
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • Low cost alternative to small contractors

Models

  • 270S: Open frame with stud & locator tab
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 270
Product Name Power Relays (15-50 Amps)
Relay Type Machine Control (Heavy Duty) Relay
Mounting Socket or Plug-in Style; 1.50x1.38x2.15"
Poles Single Pole (SP)
Throw Single Throw; Double Throw
Approvals UL 74443, S155D; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.23 - Modular step relays - 202380120000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Electromechanical Relays & Contactors - 1-1393203-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Interface Relays - 1232823 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details