The 165ML is a 5-amp plug-in magnetic latching relay with a compact form factor that fits standard 11-blade sockets. It uses a single or dual coil to maintain status without power, resetting by polarity reversal or energizing the reset winding. Contacts feature gold flash, with 1/8-inch moveable fine silver and 3/16-inch stationary fine silver, rated for 5 A at 28 VDC, 5 A or 1/8 HP at 120 VAC, and 5 A or 1/4 HP at 277 VAC. Operate time is 20 milliseconds. Dielectric strength is 800 VRMS between contacts and 2200 VRMS between other elements. Mechanical life exceeds 10 million operations, electrical life is minimum 100,000 at rated load. The coil is Rynite PET, Class F; cover is clear polycarbonate, UL 94V2. Terminals are .187-inch quick connect; weight is 3.5 oz. UL Recognized File No. E37066.
165ML Series: 5 Amp plug-in magnetic latching relays
Features
Models
| Deltrol Controls/Division of Deltrol Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | Series 165ML |
| Product Name | Magnetic Latching Relays (5 Amps) |
| Relay Type | General |
| Mounting | Socket or Plug-in Style; 1.50x1.38x2.20" |
| Poles | Single Pole (SP); Double Pole (DP); Triple Pole (TP) |
| Throw | Double Throw |
| Features | Push-to-Test Button |