Deltrol Controls/Division of Deltrol Corp. General Purpose Relays (5-15 Amps) Series 260

Description
260 Series: 5 Amp general purpose relay with .25" QC terminals Features Up to 5 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Unique armature stop maintains adjustment Models 260: 5 Amp open frame
Datasheet
Description
260 Series: 5 Amp general purpose relay with .25" QC terminals Features Up to 5 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Unique armature stop maintains adjustment Models 260: 5 Amp open frame
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays (5-15 Amps) - Series 260 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
General Purpose Relays (5-15 Amps)
Series 260
General Purpose Relays (5-15 Amps) Series 260
260 Series: 5 Amp general purpose relay with .25" QC terminals Features Up to 5 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Unique armature stop maintains adjustment Models 260: 5 Amp open frame

260 Series: 5 Amp general purpose relay with .25" QC terminals

Features

  • Up to 5 Amp loads (see data sheet)
  • Pole configuration up to 3PDT
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • Unique armature stop maintains adjustment

Models

  • 260: 5 Amp open frame
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 260
Product Name General Purpose Relays (5-15 Amps)
Relay Type General
Mounting Socket or Plug-in Style; 1.50x1.38x2.25"
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.1131N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1393139-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
2 suppliers