Deltrol Controls/Division of Deltrol Corp. Magnetic Latching Relays (10 Amps) Series 101ML

Description
101ML Series: 10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Snap action, one piece armature eliminates interconnections Models 101ML: 10 Amp latching relay
Datasheet
Description
101ML Series: 10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Snap action, one piece armature eliminates interconnections Models 101ML: 10 Amp latching relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Latching Relays (10 Amps) - Series 101ML - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Magnetic Latching Relays (10 Amps)
Series 101ML
Magnetic Latching Relays (10 Amps) Series 101ML
101ML Series: 10 Amp general purpose magnetic latching relay Features Up to 10 Amp loads (see data sheet) Pole configuration up to 6PDT No power required to maintain contact status-only a pulse to change Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Snap action, one piece armature eliminates interconnections Models 101ML: 10 Amp latching relay

101ML Series: 10 Amp general purpose magnetic latching relay

Features

  • Up to 10 Amp loads (see data sheet)
  • Pole configuration up to 6PDT
  • No power required to maintain contact status-only a pulse to change
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • Snap action, one piece armature eliminates interconnections

Models

  • 101ML: 10 Amp latching relay
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 101ML
Product Name Magnetic Latching Relays (10 Amps)
Relay Type General
Mounting Bracket (Flange) Mount; 1.69x1.38x3.38"
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
Number if >4 6 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA21.2431N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Force Guided Relays - 2861818 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details