Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
DELTROL CONTROLS/DIVISION OF DELTROL CORP.
20307-84 -- DELT GENERAL PURPOSE
Deltrol Controls/Division of Deltrol Corp.
DELT General Purpose
20307-84
Description
Relay, DPDT, 120VAC Coil, 13A
Galco Industrial Electronics
Done
Description
Relay, DPDT, 120VAC Coil, 13A
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
DELT General Purpose
20307-84
DELT General Purpose
20307-84
Relay, DPDT, 120VAC Coil, 13A
Relay, DPDT, 120VAC Coil, 13A
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Electromechanical Relays
Product Number
20307-84
Product Name
DELT General Purpose
Relay Type
General
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 30.22 - Subminiature DIL relay 2A
302270120020
Specs
Throw
Double Throw
Approvals
EAC-1, CSA, cRUus
Operating Temp
-40 to 185 F (-40 to 85 C)
View Details
Aratas America LLC
Orange Display Led Omron Electronic Components
A3PA-5706-12E
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1393243-4
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 185 F (-40 to 85 C)
AC Voltage
400 volts
View Details
3
suppliers
RS Components, Ltd.
Force Guided Relays
2861770
Specs
Approvals
RoHS
Operating Temp
-40 to 158 F (-40 to 70 C)
DC Power
3 watts
View Details