Deltrol Controls/Division of Deltrol Corp. Datasheets for Linear Solenoids
Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action.
Linear Solenoids: Learn more
| Product Name | Notes |
|---|---|
| Electrical Specifications Insulation Class: Class A Rating - 105ºC (221ºF) standard Class F Rating - 155ºC (311ºF) optional Coil Treatment: Encapsulated Optional Coil Treatment: Tape Wrapped Termination: .187" quick connect... | |
| The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The C5 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The C8 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 24, 120,... | |
| The D11 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D11ML from Deltrol Controls is a bi-stable D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in one of two positions without power. This solenoid... | |
| The D2 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D26ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates an internal permanent magnet to hold the plunger in the closed position without power. This solenoid utilizes... | |
| The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a... | |
| The D3HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D4HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a... | |
| The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12,... | |
| The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous... | |
| The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous... | |
| The MED16x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous... | |
| The MED19x2.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous... | |
| The MED20x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous... | |
| The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous... | |
| The MED24x2.40 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous... | |
| The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the... |