Deltrol Controls/Division of Deltrol Corp. Magnetic Latching Relays (10 Amps) Series 105ML

Description
105ML 5&10 Amp magnetic latching relay with plug-in octal base Features Up to 10 Amp loads (see data sheet) Snap-action, one piece armature eliminates interconnections Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection High impact polycarbonate dust cover Models 105ML: Terminates to standard pin type octal receptacles, Deltrol type 105 sockets for SPDT and DPDT, Conxall Type 77-20 sockets for 3PDT, 4PDT, and 5PDT *Minimum quantities apply to non-stocked items.
Datasheet
Description
105ML 5&10 Amp magnetic latching relay with plug-in octal base Features Up to 10 Amp loads (see data sheet) Snap-action, one piece armature eliminates interconnections Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection High impact polycarbonate dust cover Models 105ML: Terminates to standard pin type octal receptacles, Deltrol type 105 sockets for SPDT and DPDT, Conxall Type 77-20 sockets for 3PDT, 4PDT, and 5PDT *Minimum quantities apply to non-stocked items.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Latching Relays (10 Amps) - Series 105ML - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Magnetic Latching Relays (10 Amps)
Series 105ML
Magnetic Latching Relays (10 Amps) Series 105ML
105ML 5&10 Amp magnetic latching relay with plug-in octal base Features Up to 10 Amp loads (see data sheet) Snap-action, one piece armature eliminates interconnections Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection High impact polycarbonate dust cover Models 105ML: Terminates to standard pin type octal receptacles, Deltrol type 105 sockets for SPDT and DPDT, Conxall Type 77-20 sockets for 3PDT, 4PDT, and 5PDT *Minimum quantities apply to non-stocked items.

105ML 5&10 Amp magnetic latching relay with plug-in octal base

Features

  • Up to 10 Amp loads (see data sheet)
  • Snap-action, one piece armature eliminates interconnections
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • High impact polycarbonate dust cover

Models

  • 105ML: Terminates to standard pin type octal receptacles, Deltrol type 105 sockets for SPDT and DPDT, Conxall Type 77-20 sockets for 3PDT, 4PDT, and 5PDT

*Minimum quantities apply to non-stocked items.

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 105ML
Product Name Magnetic Latching Relays (10 Amps)
Relay Type General
Mounting Socket or Plug-in Style; 1.94x1.94x3.25"
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP); Four Pole (4P); Greater than Four Poles
Number if >4 5 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.1222N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details