Deltrol Controls/Division of Deltrol Corp. Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications Control...
Battery-operated Touchless Valve to dispense coffee, tea, juices, and other beverages from serving equipment. Installs in place of manual valves on most existing equipment with minimal retrofit effort. The valve...
The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this,...
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications...
The DSVP40-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC |...
The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC |...
The DSVP41-R from Deltrol Controls is a pilot-operated 90º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC |...
The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90º valve designed to control the flow of water from a water main. Applications • Coffee machines...
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages:...