Deltrol Controls/Division of Deltrol Corp. Power Relays (15-50 Amps) Series 900

Description
900 Series: 30 and 50 Amp heavy duty power relay Features Up to 30-50 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Rugged construction rivets terminals to base 900, 900D and 900E are UL and cUL listed 900-1C, 900Q and 900R are UL and cUR recognized Models 900: Fast acting 30 Amp relay 900-1C: 900 with addition of SPDT auxiliary snap switch rated 10 Amp, 1/4 HP 900Q: Same as 900 with .250" QC termination 900D: Same as 900 with addition of blowout magnets for DC loads 900E: Same as 900 with 50 Amp rating and box lug termination 900R: Same as 900 with 50 Amp rating and standard screw terminals *Minimum quantities apply to non-stocked items.
Datasheet
Description
900 Series: 30 and 50 Amp heavy duty power relay Features Up to 30-50 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Rugged construction rivets terminals to base 900, 900D and 900E are UL and cUL listed 900-1C, 900Q and 900R are UL and cUR recognized Models 900: Fast acting 30 Amp relay 900-1C: 900 with addition of SPDT auxiliary snap switch rated 10 Amp, 1/4 HP 900Q: Same as 900 with .250" QC termination 900D: Same as 900 with addition of blowout magnets for DC loads 900E: Same as 900 with 50 Amp rating and box lug termination 900R: Same as 900 with 50 Amp rating and standard screw terminals *Minimum quantities apply to non-stocked items.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays (15-50 Amps) - Series 900 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Power Relays (15-50 Amps)
Series 900
Power Relays (15-50 Amps) Series 900
900 Series: 30 and 50 Amp heavy duty power relay Features Up to 30-50 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Rugged construction rivets terminals to base 900, 900D and 900E are UL and cUL listed 900-1C, 900Q and 900R are UL and cUR recognized Models 900: Fast acting 30 Amp relay 900-1C: 900 with addition of SPDT auxiliary snap switch rated 10 Amp, 1/4 HP 900Q: Same as 900 with .250" QC termination 900D: Same as 900 with addition of blowout magnets for DC loads 900E: Same as 900 with 50 Amp rating and box lug termination 900R: Same as 900 with 50 Amp rating and standard screw terminals *Minimum quantities apply to non-stocked items.

900 Series: 30 and 50 Amp heavy duty power relay

Features

  • Up to 30-50 Amp loads (see data sheet)
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • Rugged construction rivets terminals to base
  • 900, 900D and 900E are UL and cUL listed
  • 900-1C, 900Q and 900R are UL and cUR recognized

Models

  • 900: Fast acting 30 Amp relay
  • 900-1C: 900 with addition of SPDT auxiliary snap switch rated 10 Amp, 1/4 HP
  • 900Q: Same as 900 with .250" QC termination
  • 900D: Same as 900 with addition of blowout magnets for DC loads
  • 900E: Same as 900 with 50 Amp rating and box lug termination
  • 900R: Same as 900 with 50 Amp rating and standard screw terminals

*Minimum quantities apply to non-stocked items.

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 900
Product Name Power Relays (15-50 Amps)
Relay Type Machine Control (Heavy Duty) Relay
Mounting Socket or Plug-in Style; 2.50x3.30x2.20"
Poles Single Pole (SP); Double Pole (DP)
Throw Single Throw; Double Throw
Approvals UL E37066 (cUL & cUR also); RoHS
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202780124000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details