Deltrol Controls/Division of Deltrol Corp. General Purpose Relays (5-15 Amps) Series 263

Description
263 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Variety of mounting options Models 263: Open frame relay with standard mount
Datasheet
Description
263 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Variety of mounting options Models 263: Open frame relay with standard mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays (5-15 Amps) - Series 263 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
General Purpose Relays (5-15 Amps)
Series 263
General Purpose Relays (5-15 Amps) Series 263
263 Series: 15 Amp general purpose relay with .187" QC terminals Features Up to 15 Amp loads (see data sheet) Pole configuration up to 3PDT Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Variety of mounting options Models 263: Open frame relay with standard mount

263 Series: 15 Amp general purpose relay with .187" QC terminals

Features

  • Up to 15 Amp loads (see data sheet)
  • Pole configuration up to 3PDT
  • Class F coil insulation system for 155°C total temperature
  • Coil molded in Polyester for environmental protection
  • Variety of mounting options

Models

  • 263: Open frame relay with standard mount
Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Electromechanical Relays
Product Number Series 263
Product Name General Purpose Relays (5-15 Amps)
Relay Type General
Mounting Socket or Plug-in Style; 1.50c1.38x2.25"
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.03 - Step relays 10A - 260381100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Electromechanical Interface Relays - 2824470 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details