Quarktwin Technology Ltd. Datasheets for Memory Chips
Memory chips are internal storage areas in computers. Although the term "memory chip" commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores data electronically in cells. Without memory chips, a computer could not read programs or retain data.
Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| EEPROM Memory IC 2Kbit I²C 400 kHz 8-UDFN-EP (2x3) | |
| FLASH - NOR (SLC) Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC | |
| FLASH - NOR (SLC) Memory IC 4Mbit SPI - Quad I/O 240 MHz 8-SOP | |
| Memory IC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit I²C 3.4 MHz 16-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit I²C 3.4 MHz 8-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 20 ns 44-TSOP II | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 32-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 44-TSOP II | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-FBGA (6x10) | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 35 ns 32-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 35 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 32-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 44-TSOP II | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 48-FBGA (6x10) | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit SPI 40 MHz 16-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit SPI 40 MHz 8-DFN (5x6) | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit SPI 40 MHz 8-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit I²C 3.4 MHz 16-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit SPI 40 MHz 16-SOIC | |
| SRAM - Asynchronous Memory IC 16Kbit Parallel 4 ns 28-CDIP | |
| SRAM - Asynchronous Memory IC 16Kbit Parallel 5 ns 28-CFlatPack | |
| SRAM - Asynchronous Memory IC 16Kbit Parallel 7 ns 28-CDIP | |
| SRAM - Asynchronous Memory IC 1Kbit Parallel 7 ns 24-CFlatpack | |
| SRAM - Asynchronous Memory IC 1Kbit Parallel 7 ns 24-SBDIP | |
| SRAM - Asynchronous Memory IC 1Kbit Parallel 7 ns 28-PLCC (11.53x11.53) | |
| SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 55 ns 52-PLCC (19.13x19.13) | |
| SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 300 MHz 165-FBGA (13x15) | |
| SRAM - Synchronous, DDR II Memory IC 18Mbit Parallel 333 MHz 165-FBGA (13x15) | |
| SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 300 MHz 165-FBGA (13x15) | |
| SRAM Memory IC 8Mbit Parallel 15 ns 44-TSOP II |
| << Prev | Next >> |