IC NVSRAM 1MBIT SPI 40MHZ 8DFN Product overview: CY14B101Q2-LHXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B101Q2-LHXI can be used for catalog matching and distributor lookup.
Non-Volatile SRAM, 128KX8, CMOS, PDSO8
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) SPI 40MHz 8-DFN (5x6)
TRAY / NON VOLATILE SRAMS ROHS COMPLIANT: YES
SRAM, 1MBIT, 40MHZ, DFN-8; Memory Type:SRAM; Memory Size:1Mbit; NVRAM Memory Configuration:128K x 8bit; IC Interface Type:Serial, SPI; Access Time:-; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
IC NVSRAM 1MBIT SPI 40MHZ 8DFN
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit SPI 40 MHz 8-DFN (5x6)
IC NVSRAM 1MBIT SPI 40MHZ 8DFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY14B101Q2-LHXI | CY14B101Q2-LHXI | 448-CY14B101Q2-LHXI-ND | 63R6555 | 22AC8052 | CY14B101Q2-LHXI | CY14B101Q2-LHXI | CY14B101Q2-LHXI |
| Product Name | 40MHZ Memory IC and Storage Component | Memory | Tray / Non Volatile Srams Rohs Compliant Cypress Infineon Technologies | Sram, 1Mbit, 40Mhz, Dfn-8; Memory Type Cypress Infineon Technologies | Memory | Memory | Memory | |
| Memory Category | NVRAM; NVSRAM; SRAM Chip | SRAM Chip | NVRAM; NVSRAM | SRAM Chip | SRAM Chip | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip |
| Access Time | 9 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Address Bus Width | 8 bits |