IC NVSRAM 64KBIT I2C 16SOIC Product overview: CY14B064I-SFXIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B064I-SFXIT can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) I²C 3.4MHz 16-SOIC
Non Volatile SRAMs / REEL
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit I²C 3.4 MHz 16-SOIC
IC NVSRAM 64KBIT I2C 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY14B064I-SFXIT | 448-CY14B064I-SFXITTR-ND | 76T3570 | CY14B064I-SFXIT | CY14B064I-SFXIT |
| Product Name | Memory IC and Storage Component | Memory | Non Volatile Srams / Reel Cypress Infineon Technologies | Memory | Memory |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip | NVRAM; NVSRAM | SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits | ||||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |