Piezosystem Jena, Inc. Datasheets for Piezoelectric Actuators
Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied.
Piezoelectric Actuators: Learn more
| Product Name | Notes |
|---|---|
| 3D piezo positioning system 50 / 50 / 400 ( x / y / z ) µm motion in open loop 40 / 40 / 320 ( x / y... | |
| 3D piezo positioning system free central hole (30 mm) highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion... | |
| 3D piezo positioning system free central hole (40 mm) highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion... | |
| 3D piezo positioning system highly compact design resulting in superior performance accurate parallel motion through parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution... | |
| 3D piezo positioning system highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution... | |
| applications: scanning systems precision engineering automation optics, fiber optics micromanipulation Due to the development of new lever transmission principles, the PX 1500 is able to produce a maximum displacement of... | |
| applications: scanning systems precision engineering automation optics, fiber optics micromanipulation The PX 500 element was developed especially for OEM applications. Without external loads, the element can reach a motion of... | |
| bare stack type actuators without housing motion up to 123 µm sub-nm resolution high stiffness up to 250 N/µm blocking force up to 3500 N ball tip and flat top/end... | |
| hermetically insulated stack type actuators motion up to 70 µm blocking force up to 3400 N universal use hermetically sealed very small and compact design independent from environmental conditions mounting... | |
| high load stack type actuator with mechanical pre-load motion up to 200 µm sub-nm resolution blocking force up to 3500 N high stiffness up to 165 N/µm tensile forces up... | |
| high speed positioner The nanoX400/400SG/400CA P one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up... | |
| high speed positioner The nanoX 200 one-axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a positioning and scanning range of up to 240... | |
| high-load actuators without pre-load motion up to 103 µm without pre-load sub-nm resolution high stiffness up to 175 N/mm blocking force up to 3500 N msec response time flexible epoxy... | |
| multi-dimensional translation stages optics, fiber positioning, laser techniques precision adjustment in scientific work 2D scanning systems automation Solid state hinges in parallelogram construction provide parallel motion without mechanical play in... | |
| multidimensional translation stages applications: nanopositioning microscanning scanning microscopy surface analysis metrology alignment The PXY 201 offers a clearance of 30x30 mm2, and a nanopositioning and microscanning range of... | |
| ring actuators R and RA motion up to 50 µm free inside diameter (9 mm to 14 mm) sub-nm resolution blocking force up to 4000 N msec response time flexible... | |
| Series of XY scanning stages with large 100 by 100 mm2 aperture and variable travel range selection principal per axis with a motion range of 24 microns up to... | |
| special design - stack type actuator with outside threading motion up to 105 µm sub-nm resolution blocking force up to 850 N tensile forces up to 150 N versatile use... | |
| stack type actuator with mechanical pre-load motion up to 145 µm sub-nm resolution high stiffness up to 190 N/µm blocking force up to 850 N tensile forces up to150 N... | |
| stack type actuators without mechanical pre-load motion up to 82 µm sub-nm resolution high stiffness up to 210 N/µm blocking force up to 850 N msec response time stainless steel... | |
| TRITOR 50 CAP highly compact design with integrated feedback sensor accurate parallel motion by parallelogram design high reliability and linearity due to solid state hinges motion without mechanical play high... | |
| ultra flat high speed positioner linear motion up to 400 µm excellent guidance accuracy 5 N stiffness in z-axis 0.6 nm resolution 3 kHz resonant frequency The newly designed stages... | |
| ultra flat high speed positioner linear motion up to 900 µm excellent guidance accuracy 2.5 N stiffness in z-axis 1.0 nm resolution 3 kHz resonant frequency The newly designed stages... | |
| xy high speed positioner linear motion up to 120 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 10 N stiffness in z-axis 0.25 nm resolution The newly... | |
| xy high speed positioner linear motion up to 400 µm in XY 12.5 mm free clearance aperture excellent guidance accuracy 5 N stiffness in z-axis 0.6 nm resolution 3 kHz... | |
| accurate parallel motion by parallelogram design kHz resonant frequency version with positioning sensor available motion without mechanical play because of solid state hinges The actuators PZ 8 D12 and 20... | |
| combination of a three axis translation system and a two axis tilting system free center hole with 17 mm diameter integrated preload translation of each axis: 100 µm tilt in... | |
| free central space of 22x22 mm2 scanning systems wafer handling scanning probe microscopy handling systems automation Applications in the field of microscopy often require a positioning element with a... | |
| high stability high resolution in nm- and sub-nm range motion up to 100 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application... | |
| high stability high resolution in nm- and sub-nm range motion up to 40 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application... | |
| high stability high resolution in nm- and sub-nm range motion up to 65 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application... | |
| highly compact design with integrated feedback sensor motion up to 50 µm typical repeatability ±3.5 nm accurate parallel motion by parallelogram design high reliability due to solid state hinges motion... | |
| low profile piezoelectrical microscopy Z-stage travel range of 300 microns high resolution direct measuring metrology fits a standard Frame K opening (e.g. Märzhäuser and PRIOR) free aperture supports standard multi-well... | |
| max. load up to 70,000 N max. force generation 50,000 N resonance frequency up to 60 kHz resolution in the nm and sub-nm ranges high accelerations of > 100.000 m/sec² | |
| motion in x- and y- axes up to 20 µm high resonant frequency high stiffness minimum z-motion free central hole applications: scanning systems with highest z-axis stiffness and resonant frequency... | |
| motion up to 10 µm integrated lever transmission nm-resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning... | |
| motion up to 140 µm high resonant frequency parallelogram design applications: quality control automation fine adjustment of optical components microassembly The MICI 140 elements are compatible with the series... | |
| motion up to 180 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 180 compatible with series SM13 micrometer... | |
| motion up to 200 µm in x- and y-directions high resonant frequency element for z-motion positioning sensor for feedback control option: optimization for minimum noise in z-direction The elements of... | |
| motion up to 200 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 80 and MICI 200 are compatible... | |
| motion up to 38 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics... | |
| motion up to 80 µm high resonant frequency fine adjustment for linear stages motion without mechanical play nanometer precise adjustment of heavy loads additional mass up to 20 kg MICI... | |
| motion without any mechanical play motion up to 100 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible... | |
| motion without any mechanical play motion up to 120 microns ±1 nm closed loop resolution integrated lever transmission easy adjustment integrated pre-load for highly dynamic applications applications: fiber positioning, laser... | |
| motion without any mechanical play motion up to 200 µm 3.2 nm closed loop resolution integrated lever transmission easy adjustment integrated pre-load applications: fiber positioning, laser optics scanning systems micromanipulation... | |
| motion without any mechanical play motion up to 200 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible... | |
| motion without any mechanical play motion up to 300 microns 4.5 nm closed loop resolution integrated lever transmission easy adjustment integrated pre-load applications: fiber positioning, laser optics scanning systems micromanipulation... | |
| motion without any mechanical play motion up to 39 microns integrated lever transmission easy adjustment integrated pre-load applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of... | |
| motion without any mechanical play motion up to 400 microns 6 nm closed loop resolution integrated lever transmission easy adjustment integrated pre-load applications: fiber positioning, laser optics scanning systems micromanipulation... | |
| motion without any mechanical play motion up to 400 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible... |