Piezosystem Jena, Inc. Stack Type Actuator Series P

Description
stack type actuators without mechanical pre-load motion up to 82 µm sub-nm resolution high stiffness up to 210 N/µm blocking force up to 850 N msec response time stainless steel housing flexible epoxy insulation applications: micropositioning mirror adjustment scanning microscopy valve control laser tuning semiconductors The P series piezo actuators are not pre-loaded, but can withstand moderate pressure forces. The piezo actuator stack is encased in non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play. Piezo actuators having diameters greater than 12 mm can be equipped with a strain gauge measurement system. Adding strain gauges increases the length and diameter by 2 mm. The accuracy is in the nanometer range. The P series provides a response time in the millisecond range with sub-nm resolution. Typical applications includes precise positioning of small components like mirrors or optics. Piezo actuators without pre-load are not suitable for dynamic applications. For use in dynamic applications please choose series PA.
Datasheet
Description
stack type actuators without mechanical pre-load motion up to 82 µm sub-nm resolution high stiffness up to 210 N/µm blocking force up to 850 N msec response time stainless steel housing flexible epoxy insulation applications: micropositioning mirror adjustment scanning microscopy valve control laser tuning semiconductors The P series piezo actuators are not pre-loaded, but can withstand moderate pressure forces. The piezo actuator stack is encased in non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play. Piezo actuators having diameters greater than 12 mm can be equipped with a strain gauge measurement system. Adding strain gauges increases the length and diameter by 2 mm. The accuracy is in the nanometer range. The P series provides a response time in the millisecond range with sub-nm resolution. Typical applications includes precise positioning of small components like mirrors or optics. Piezo actuators without pre-load are not suitable for dynamic applications. For use in dynamic applications please choose series PA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Type Actuator - Series P - Piezosystem Jena, Inc.
Hopedale, MA, USA
Stack Type Actuator
Series P
Stack Type Actuator Series P
stack type actuators without mechanical pre-load motion up to 82 µm sub-nm resolution high stiffness up to 210 N/µm blocking force up to 850 N msec response time stainless steel housing flexible epoxy insulation applications: micropositioning mirror adjustment scanning microscopy valve control laser tuning semiconductors The P series piezo actuators are not pre-loaded, but can withstand moderate pressure forces. The piezo actuator stack is encased in non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play. Piezo actuators having diameters greater than 12 mm can be equipped with a strain gauge measurement system. Adding strain gauges increases the length and diameter by 2 mm. The accuracy is in the nanometer range. The P series provides a response time in the millisecond range with sub-nm resolution. Typical applications includes precise positioning of small components like mirrors or optics. Piezo actuators without pre-load are not suitable for dynamic applications. For use in dynamic applications please choose series PA.

stack type actuators without mechanical pre-load

  • motion up to 82 µm
  • sub-nm resolution
  • high stiffness up to 210 N/µm
  • blocking force up to 850 N
  • msec response time
  • stainless steel housing
  • flexible epoxy insulation

applications:

  • micropositioning
  • mirror adjustment
  • scanning microscopy
  • valve control
  • laser tuning
  • semiconductors

The P series piezo actuators are not pre-loaded, but can withstand moderate pressure forces.
The piezo actuator stack is encased in non-magnetic stainless steel housing with the top and bottom epoxied to eliminate mechanical play.
Piezo actuators having diameters greater than 12 mm can be equipped with a strain gauge measurement system. Adding strain gauges increases the length and diameter by 2 mm. The accuracy is in the nanometer range.
The P series provides a response time in the millisecond range with sub-nm resolution.
Typical applications includes precise positioning of small components like mirrors or optics. Piezo actuators without pre-load are not suitable for dynamic applications.
For use in dynamic applications please choose series PA.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number Series P
Product Name Stack Type Actuator
Actuator Configuration Stack
Maximum Displacement 9 to 82 µm (0.3543 to 3.23 mils)
Blocked Force 200 to 850 N (719 to 3057 oz)
Maximum Voltage 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator, Tiny Picomotor, 12.7 mm Travel, 0.25 in. Shank - 8353 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 13 N (46.76 oz)
View Details
Square PICMA® Chip Actuator - PL0xx - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector Solderable Contacts; Optional: PTFE-insulated Wire Leads, 100 Mm, AWG 32, Ø 0.49 Mm
Maximum Displacement 2.2 µm (0.0866 mils)
Blocked Force 120 to 2000 N (432 to 7194 oz)
View Details
Multilayer Piezoactuator - PZT4 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 9.1 µm (0.3583 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details