Piezosystem Jena, Inc. High Load Positioner TRITOR 320

Description
3D piezo positioning system 50 / 50 / 400 ( x / y / z ) µm motion in open loop 40 / 40 / 320 ( x / y / z ) µm motion in closed loop dynamic properties with masses up to 20 kg excellent guidance excellent resolution by high loads 150x150 mm2 free aperture applications: automation semiconductor industry vacuum environments non-magnetic applications The 3-axes positioning element, the TRITOR 320 CAP, was developed for high accuracy positioning of large loads. Highly dynamic properties are achieved as a result of our FEM optimization. Fast and precise positioning can be reached, even under masses up to 20 kg, while still maintaining excellent guidance. As with all elements from piezosystem jena, the performance of the TRITOR 320 can be attributed to its construction with flexure hinges that are completely free of friction. Vacuum and cryogenic versions are available upon request, as well as material variations with Invar, Super Invar, Aluminum, or even Titanium. Versions denoted "external" and "digital" come with the option for a sensor pre-amplifier that makes the use of cables length-independent.
Datasheet
Description
3D piezo positioning system 50 / 50 / 400 ( x / y / z ) µm motion in open loop 40 / 40 / 320 ( x / y / z ) µm motion in closed loop dynamic properties with masses up to 20 kg excellent guidance excellent resolution by high loads 150x150 mm2 free aperture applications: automation semiconductor industry vacuum environments non-magnetic applications The 3-axes positioning element, the TRITOR 320 CAP, was developed for high accuracy positioning of large loads. Highly dynamic properties are achieved as a result of our FEM optimization. Fast and precise positioning can be reached, even under masses up to 20 kg, while still maintaining excellent guidance. As with all elements from piezosystem jena, the performance of the TRITOR 320 can be attributed to its construction with flexure hinges that are completely free of friction. Vacuum and cryogenic versions are available upon request, as well as material variations with Invar, Super Invar, Aluminum, or even Titanium. Versions denoted "external" and "digital" come with the option for a sensor pre-amplifier that makes the use of cables length-independent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Load Positioner - TRITOR 320 - Piezosystem Jena, Inc.
Hopedale, MA, USA
High Load Positioner
TRITOR 320
High Load Positioner TRITOR 320
3D piezo positioning system 50 / 50 / 400 ( x / y / z ) µm motion in open loop 40 / 40 / 320 ( x / y / z ) µm motion in closed loop dynamic properties with masses up to 20 kg excellent guidance excellent resolution by high loads 150x150 mm2 free aperture applications: automation semiconductor industry vacuum environments non-magnetic applications The 3-axes positioning element, the TRITOR 320 CAP, was developed for high accuracy positioning of large loads. Highly dynamic properties are achieved as a result of our FEM optimization. Fast and precise positioning can be reached, even under masses up to 20 kg, while still maintaining excellent guidance. As with all elements from piezosystem jena, the performance of the TRITOR 320 can be attributed to its construction with flexure hinges that are completely free of friction. Vacuum and cryogenic versions are available upon request, as well as material variations with Invar, Super Invar, Aluminum, or even Titanium. Versions denoted "external" and "digital" come with the option for a sensor pre-amplifier that makes the use of cables length-independent.

3D piezo positioning system

  • 50 / 50 / 400 ( x / y / z ) µm motion in open loop
  • 40 / 40 / 320 ( x / y / z ) µm motion in closed loop
  • dynamic properties with masses up to 20 kg
  • excellent guidance
  • excellent resolution by high loads
  • 150x150 mm2 free aperture


applications:

  • automation
  • semiconductor industry
  • vacuum environments
  • non-magnetic applications

The 3-axes positioning element, the TRITOR 320 CAP, was developed for high accuracy positioning of large loads. Highly dynamic properties are achieved as a result of our FEM optimization. Fast and precise positioning can be reached, even under masses up to 20 kg, while still maintaining excellent guidance.

As with all elements from piezosystem jena, the performance of the TRITOR 320 can be attributed to its construction with flexure hinges that are completely free of friction. Vacuum and cryogenic versions are available upon request, as well as material variations with Invar, Super Invar, Aluminum, or even Titanium. Versions denoted "external" and "digital" come with the option for a sensor pre-amplifier that makes the use of cables length-independent.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number TRITOR 320
Product Name High Load Positioner
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 4.2 to 36 N/µm (23983 to 205565 lb/in)
Capacitance 44000 to 116000 nF
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Actuator, Closed Loop, 12.7 mm Travel - 8310CE - Newport MKS
Specs
Electrical Connector 15-pin D-sub HD & 4-pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
PICA Shear Actuator - P-111 – P-151 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector PTFE-insulated wire leads, 100mm, AWG 32, Ø 0.49mm.
Maximum Displacement 1 to 10 µm (0.0394 to 0.3937 mils)
Blocked Force 10 to 300 N (35.97 to 1079 oz)
View Details
Compact 2-Axes Translation Stage - PXY 8 D12 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 4.7 N/µm (26838 lb/in)
View Details
Stack Actuator, 20um Displacement - SMPAK157718D20 - Steiner & Martins, Inc.
Specs
Actuator Configuration Stack
View Details