Piezosystem Jena, Inc. XY Positioner PU 90

Description
high stability high resolution in nm- and sub-nm range motion up to 40 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems universal application for 1D, 2D, and 3D systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically. These translators are available for many different loads and various motions.
Datasheet
Description
high stability high resolution in nm- and sub-nm range motion up to 40 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems universal application for 1D, 2D, and 3D systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically. These translators are available for many different loads and various motions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Positioner - PU 90 - Piezosystem Jena, Inc.
Hopedale, MA, USA
XY Positioner
PU 90
XY Positioner PU 90
high stability high resolution in nm- and sub-nm range motion up to 40 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems universal application for 1D, 2D, and 3D systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically. These translators are available for many different loads and various motions.
  • high stability
  • high resolution in nm- and sub-nm range
  • motion up to 40 microns
  • motion without any mechanical play
  • integrated lever transmission
  • easy and universal adjustment
  • integrated pre-load
  • dynamic application
  • high resonant frequency
  • combinable with other PU - systems
  • universal application for 1D, 2D, and 3D systems
  • vacuum compatible

applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically.

These translators are available for many different loads and various motions.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PU 90
Product Name XY Positioner
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 1.5 N/µm (8565 lb/in)
Capacitance 1700 nF
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator, Tiny Picomotor, 12.7 mm Travel, 1/4-40 Thread - 8354 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 13 N (46.76 oz)
View Details
Preloaded Piezo Actuator - P-840 / P-841 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 50 to 1000 N (180 to 3597 oz)
View Details
Multilayer Piezoactuator - PZT3 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 17.4 µm (0.6850 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details