Piezosystem Jena, Inc. Compact 2-Axes Translation Stage PXY 40 D12

Description
motion up to 200 µm in x- and y-directions high resonant frequency element for z-motion positioning sensor for feedback control option: optimization for minimum noise in z-direction The elements of the PXY D12 series were developed for STM and AFM applications. These systems are optimized for high resonant frequencies and high stiffness in both axes. For special applications, the element can be optimized for minimum deviation in the z-direction while moving in the x- and y- directions (part no. S-605-30). The optional elements PZ 8 D12 and PZ 20 D12 complement the PXY D12 elements with a motion of 8 µm or 20 µm, respectively, in the z-direction. These elements can be equipped with a positioning feedback sensor for closed loop control. Vacuum and cryogenic versions are available as well.
Datasheet
Description
motion up to 200 µm in x- and y-directions high resonant frequency element for z-motion positioning sensor for feedback control option: optimization for minimum noise in z-direction The elements of the PXY D12 series were developed for STM and AFM applications. These systems are optimized for high resonant frequencies and high stiffness in both axes. For special applications, the element can be optimized for minimum deviation in the z-direction while moving in the x- and y- directions (part no. S-605-30). The optional elements PZ 8 D12 and PZ 20 D12 complement the PXY D12 elements with a motion of 8 µm or 20 µm, respectively, in the z-direction. These elements can be equipped with a positioning feedback sensor for closed loop control. Vacuum and cryogenic versions are available as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2-Axes Translation Stage - PXY 40 D12 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact 2-Axes Translation Stage
PXY 40 D12
Compact 2-Axes Translation Stage PXY 40 D12
motion up to 200 µm in x- and y-directions high resonant frequency element for z-motion positioning sensor for feedback control option: optimization for minimum noise in z-direction The elements of the PXY D12 series were developed for STM and AFM applications. These systems are optimized for high resonant frequencies and high stiffness in both axes. For special applications, the element can be optimized for minimum deviation in the z-direction while moving in the x- and y- directions (part no. S-605-30). The optional elements PZ 8 D12 and PZ 20 D12 complement the PXY D12 elements with a motion of 8 µm or 20 µm, respectively, in the z-direction. These elements can be equipped with a positioning feedback sensor for closed loop control. Vacuum and cryogenic versions are available as well.
  • motion up to 200 µm in x- and y-directions
  • high resonant frequency
  • element for z-motion
  • positioning sensor for feedback control
  • option: optimization for minimum noise in z-direction

The elements of the PXY D12 series were developed for STM and AFM applications. These systems are optimized for high resonant frequencies and high stiffness in both axes.

For special applications, the element can be optimized for minimum deviation in the z-direction while moving in the x- and y- directions (part no. S-605-30).

The optional elements PZ 8 D12 and PZ 20 D12 complement the PXY D12 elements with a motion of 8 µm or 20 µm, respectively, in the z-direction. These elements can be equipped with a positioning feedback sensor for closed loop control. Vacuum and cryogenic versions are available as well.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PXY 40 D12
Product Name Compact 2-Axes Translation Stage
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 1.5 to 1.8 N/µm (8565 to 10278 lb/in)
Capacitance 700 nF
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated PICMA Stack Piezo Actuators - P-88x.x5 - PI (Physik Instrumente) L.P.
Specs
Actuator Configuration Multilayer
Electrical Connector AWG30
Maximum Displacement 17 to 36 µm (0.6693 to 1.42 mils)
View Details
Multilayer Piezoactuator - PZT3 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 17.4 µm (0.6850 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details