multi-dimensional translation stages
Solid state hinges in parallelogram construction provide parallel motion without mechanical play in the x and y directions. These construction principles result in a very high resolution which far surpasses the resolution of mechanical and electromechanical positioning systems.
The PXY 200 series can be easily mounted to other positioning systems and can be equipped with measurement devices (strain gauge) that overcome the effect of hysteresis.
Dynamic operation is possible and the PXY 200 elements are very well suited for solving scanning problems.
| Piezosystem Jena, Inc. | |
|---|---|
| Product Category | Piezoelectric Actuators |
| Product Number | PXY 200 |
| Product Name | Compact 2-Axes Translation Stage |
| Electrical Connector | LEMO |
| Maximum Voltage | -20 to 130 volts |
| Stiffness | 0.6500 N/µm (3712 lb/in) |
| Capacitance | 5200 nF |