Piezosystem Jena, Inc. Compact 1-Axis Translation Stage PZ 400

Description
motion without any mechanical play motion up to 400 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of the PZ 400 series can be equipped with integrated measurement systems that compensate for drift and hysteresis.
Datasheet
Description
motion without any mechanical play motion up to 400 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of the PZ 400 series can be equipped with integrated measurement systems that compensate for drift and hysteresis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 1-Axis Translation Stage - PZ 400 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact 1-Axis Translation Stage
PZ 400
Compact 1-Axis Translation Stage PZ 400
motion without any mechanical play motion up to 400 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of the PZ 400 series can be equipped with integrated measurement systems that compensate for drift and hysteresis.
  • motion without any mechanical play
  • motion up to 400 microns
  • integrated lever transmission
  • nm resolution
  • easy adjustment
  • integrated pre-load
  • dynamic application
  • high resonant frequency
  • combinable with other systems
  • vacuum compatible


applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems.

The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom.
Dynamic work is possible.

The elements of the PZ 400 series can be equipped with integrated measurement systems that compensate for drift and hysteresis.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PZ 400
Product Name Compact 1-Axis Translation Stage
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 0.2000 N/µm (1142 lb/in)
Capacitance 5200 nF
Unlock Full Specs
to access all available technical data

Similar Products

PiezoMove High-Stiffness Linear Piezo Actuators - P-602 - PI (Physik Instrumente) L.P.
Specs
Type Amplified
Electrical Connector LEMO; Wire Leads
Maximum Displacement 100 to 1000 µm (3.94 to 39.37 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details