Piezosystem Jena, Inc. Datasheets for Microscope Stages
Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement of the slide.
Microscope Stages: Learn more
| Product Name | Notes |
|---|---|
| piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency... | |
| piezoelectric objective lens positioning system 100 µm range of motion compact design high resonant frequency easy to mount on microscopes optional: integrated capacitive sensor applications: surface scanning and analysis semiconductor... | |
| piezoelectric objective lens positioning system 20 µm adjustment range sub-nm resolution very compact design parallelogram construction high resonant frequency easy to fix onto microscopes by Flex-Adapter The actuators of the... | |
| piezoelectric objective lens positioning system 250 µm adjustment range easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives up to 300... | |
| piezoelectric objective lens positioning system 400 µm adjustment range nm resolution compact design bidirectional nanoX® gear design high resonant frequency easy to fix onto microscopes The nanoMIPOS 400 CAP... | |
| piezoelectric objective lens positioning system 500 µm adjustment range nm resolution compact design parallelogram construction high resonant frequency easy to fix onto microscopes "upside-down" version available for inverted microscopes The... | |
| Series of XY scanning stages with large 100 by 100 mm2 aperture and variable travel range selection principal per axis with a motion range of 24 microns up to... | |
| 300 µm range of motion in z-axis fits into standard and inverse microscopes large aperture with microscopy probe adapters flat design high resolution capacitive direct metrology applications sample positioning in... | |
| inverted microscope stage 25 mm manual x-y- axis adjustment 250 µm automated x-y- option fits most major brand microscopes The KMI stage provides a combination of manual and automated positioning... |