Piezosystem Jena, Inc. Micrometer Screw Drive MICI 180

Description
motion up to 180 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 180 compatible with series SM13 micrometer drives from "NEWPORT" applications: improvement of resolution of linear stages quality control automation fine adjustment of optical components microassembly The MICI 180 series is well suited for improving the positioning accuracy of linear stages. The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. The achievable resolution is down to the sub-nm range. The major advantage of the MICI 180 system is that it can be easily installed into an existing system. Your system can be upraded to achieve sub-nm resolution. Notes for mounting: Please make sure that the travel range of the micrometer screw is not longer than the travel range of the linear stage.
Datasheet
Description
motion up to 180 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 180 compatible with series SM13 micrometer drives from "NEWPORT" applications: improvement of resolution of linear stages quality control automation fine adjustment of optical components microassembly The MICI 180 series is well suited for improving the positioning accuracy of linear stages. The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. The achievable resolution is down to the sub-nm range. The major advantage of the MICI 180 system is that it can be easily installed into an existing system. Your system can be upraded to achieve sub-nm resolution. Notes for mounting: Please make sure that the travel range of the micrometer screw is not longer than the travel range of the linear stage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micrometer Screw Drive - MICI 180 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Micrometer Screw Drive
MICI 180
Micrometer Screw Drive MICI 180
motion up to 180 µm high resonant frequency high precision adjustment of linear positioner motion without mechanical play precise adjustment of heavy loads MICI 180 compatible with series SM13 micrometer drives from "NEWPORT" applications: improvement of resolution of linear stages quality control automation fine adjustment of optical components microassembly The MICI 180 series is well suited for improving the positioning accuracy of linear stages. The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. The achievable resolution is down to the sub-nm range. The major advantage of the MICI 180 system is that it can be easily installed into an existing system. Your system can be upraded to achieve sub-nm resolution. Notes for mounting: Please make sure that the travel range of the micrometer screw is not longer than the travel range of the linear stage.
  • motion up to 180 µm
  • high resonant frequency
  • high precision adjustment of linear positioner
  • motion without mechanical play
  • precise adjustment of heavy loads
  • MICI 180 compatible with series SM13 micrometer
    drives from "NEWPORT"


applications:

  • improvement of resolution of linear stages
  • quality control
  • automation
  • fine adjustment of optical components
  • microassembly

The MICI 180 series is well suited for improving the positioning accuracy of linear stages.

The MICI is a piezoelectrical actuator which, in combination with a micrometer screw, is mounted onto a linear stage. Preadjustment is done by the measuring screw and the final fine adjustment is made by the MICI element. The achievable resolution is down to the sub-nm range.

The major advantage of the MICI 180 system is that it can be easily installed into an existing system. Your system can be upraded to achieve sub-nm resolution.

Notes for mounting: Please make sure that the travel range of the micrometer screw is not longer than the travel range of the linear stage.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number MICI 180
Product Name Micrometer Screw Drive
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 0.6100 N/µm (3483 lb/in)
Capacitance 2600 nF
Unlock Full Specs
to access all available technical data

Similar Products

Compact PiezoMove Linear Actuators - P-604 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector Standard Wire
Maximum Displacement 300 µm (11.81 mils)
Blocked Force 1.5 to 2 N (5.4 to 7.19 oz)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details