Piezosystem Jena, Inc. Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| fast single-axis tilt platform 2° (35 mrad) tilt range kHz resonant frequency sub-µrad resolution compact size closed loop version application examples: scanning and switching laser beam steering and stabilization laser... | |
| piezo tip / tilt system ±7.5 mrad, ±15 mrad tilting angle resp. high step resolution (0.03 µrad) excellent guidance accuracy ± tilting 1" mirror mounting area applications: precision beam alignment... | |
| piezo tip / tilt system fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter tilt range of 1 mrad (PSH 1) up to... | |
| piezo tip / tilt system plus-minus tilting in two dimensions tilt up to +/- 4 mrad high resolution high resonant frequency central pivot point integrated sensor system upon request appropriate... | |
| small size mirror tilting platform smallest piezo scanner available tilting range of 4 mrad diameter: 12mm; height: 20mm 1-axis +/- tilting platform sub-µrad resolution > 6.5kHz resonant frequency small size... | |
| special tilting system - PSH 0.3/1 SG ultra high resolution tilting angle of 0.3 mrad and 0.08 mrad in one axis integrated strain gauge measurement system appropriate for vacuum applications... |