Piezosystem Jena, Inc. Datasheets for Piezoelectric Drivers and Piezoelectric Amplifiers
Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors.
Piezoelectric Drivers and Piezoelectric Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| compact stand-alone housing automatic sensor identification ASI-FUNCTION low voltage noise (< 0.3 mVRMS) full graphic display integrated control electronics applications: drift compensated controlling of piezo actuators with resistive... | |
| compact stand-alone housing low voltage noise (< 0.3 mVRMS) full graphic display applications: laboratory applications industrial applications The piezo amplifier NV 40/3 was designed for controlling low voltage... | |
| ENT power supply units variety of 3 power classes output power range of 25 - 100 W modular plug-in modules The ENT module supplies the main voltages for the ENV... | |
| Interface and display modules EDS 1 and EDS 2 The data interface modules EDS 1 and EDS 2 enable communication between the user and the piezo system. The EDS 2... | |
| series EDA interface boards universal AD/DA interface boards 4 channel DAC 8 channel ADC 16 bit resolution 8 bit µP, 64 k RAM, 128 k Flash on-board programmable applications: PC... | |
| Series EVD - digital amplifier modules for piezoelectric actuators The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in... | |
| The resolution of piezoelectrical actuators is nearly unlimited. Because of this, piezo amplifiers play a key role in the high accuracy of nanopositioning equipment. With a signal noise of less... | |
| 1 channel digital piezo controller supply voltage from 10 to 30 V DC 64 MHz processor 20 µs sampling closed loop auto calibration and ASI-Function for all kinds of closed... | |
| 1-channel compact design open and closed loop operation strain gauge or capacitive sensor controller RS 232 Interface (9-pol. D-Sub) display shows V or µm memory-function actuator exchanging without recalibration The... | |
| 1-channel high power piezo amplifier 300mA permanent output current compact size, available in differnt types of casings manual and external controlling wid range power supply from 10V to 30V DC... | |
| 1-channel piezo amplifier compact size available in different types of casings manual and external controlling pin board on the back plane robust and high realibility 12 V or 24 V... | |
| 1-channel piezo controller 120 mA output current permanent TFT display dimmable USB 2.0 and RS232 interface analog input/output CLE-version for closed loop actuating system equipped with strain gauge or capacitive... | |
| closed metal casing 1-channel amplifier box 5 V power supply 10 mA output current (permanent) excellent cost effectiveness built for custom designed low cost solutions The OEM amplifier 5V10 has... | |
| miniature controller for low voltage piezo gripper open / closed position adjustable 5 V supply voltage no load current <100 mA The special OEM amplifier 5V10 GRIPPY has been developed... | |
| single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo... |