Piezosystem Jena, Inc. X Translation Stage PX 100

Description
motion without any mechanical play motion up to 120 microns ±1 nm closed loop resolution integrated lever transmission easy adjustment integrated pre-load for highly dynamic applications applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom. The PX stages can be equipped with integrated measurement systems that compensate for hysteresis. Depending on the system configuration, they achieve very accurate repeatability in the low nanometer range. Because of integrated pre-load, the elements are able to perform dynamic work.Therefore, they are well suited for scanning applications in optics, semiconductor, and molecular biological applications.
Datasheet
Description
motion without any mechanical play motion up to 120 microns ±1 nm closed loop resolution integrated lever transmission easy adjustment integrated pre-load for highly dynamic applications applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom. The PX stages can be equipped with integrated measurement systems that compensate for hysteresis. Depending on the system configuration, they achieve very accurate repeatability in the low nanometer range. Because of integrated pre-load, the elements are able to perform dynamic work.Therefore, they are well suited for scanning applications in optics, semiconductor, and molecular biological applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X Translation Stage - PX 100 - Piezosystem Jena, Inc.
Hopedale, MA, USA
X Translation Stage
PX 100
X Translation Stage PX 100
motion without any mechanical play motion up to 120 microns ±1 nm closed loop resolution integrated lever transmission easy adjustment integrated pre-load for highly dynamic applications applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom. The PX stages can be equipped with integrated measurement systems that compensate for hysteresis. Depending on the system configuration, they achieve very accurate repeatability in the low nanometer range. Because of integrated pre-load, the elements are able to perform dynamic work.Therefore, they are well suited for scanning applications in optics, semiconductor, and molecular biological applications.
  • motion without any mechanical play
  • motion up to 120 microns
  • ±1 nm closed loop resolution
  • integrated lever transmission
  • easy adjustment
  • integrated pre-load for highly dynamic applications


applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems.

The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom.
The PX stages can be equipped with integrated measurement systems that compensate for hysteresis. Depending on the system configuration, they achieve very accurate repeatability in the low nanometer range.
Because of integrated pre-load, the elements are able to perform dynamic work.Therefore, they are well suited for scanning applications in optics, semiconductor, and molecular biological applications.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PX 100
Product Name X Translation Stage
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 1.5 N/µm (8565 lb/in)
Capacitance 1800 nF
Unlock Full Specs
to access all available technical data

Similar Products

PICA Stack Piezo Actuator - P-010.xxP – P-056.xxP - PI (Physik Instrumente) L.P.
Specs
Electrical Connector FEP-insulated Wire Leads
Maximum Displacement 5 to 180 µm (0.1969 to 7.09 mils)
Blocked Force 1200 to 70000 N (4316 to 251776 oz)
View Details
Picomotor Actuator, Vacuum Compatible, Closed-Loop, 12.7 mm Travel - 8310-V - Newport MKS
Specs
Electrical Connector (2) 15-pin D
Blocked Force 22 N (79.13 oz)
View Details
Stack piezo actuator, 40um Displacement - SMPAK155538D40 - Steiner & Martins, Inc.
Specs
Actuator Configuration Stack
View Details
Multilayer Piezoactuator - PZT2 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 9.1 µm (0.3583 mils)
View Details